EN
  • EN
  • DE

LMV1099TL/NOPB

Part No LMV1099TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP NOISE SUPPRESSION 25-MSMD / Audio Amp Earpiece/Microphone/Speaker 1-CH Mono 0.083W Class-AB 25-Pin Micro SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 83mW x 1 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Differential Inputs, I2C, Microphone, Mute, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 25-uSMD
Package 25-WFBGA
Win Source Part Number 779560-LMV1099TL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMV1099
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV1099TL/NOPB CAD Model

Description

The LMV1099TL/NOPB is a high-performance, low-power, dual-input, digital-output microphone amplifier designed by Texas Instruments. This innovative audio amplifier is specifically tailored for the needs of mobile phone applications and other portable electronic devices where power efficiency and advanced audio processing capabilities are essential.

Key Features

  • Integrated Noise Suppression: The LMV1099TL/NOPB features advanced noise suppression technology, which helps in reducing background noise and enhancing voice clarity, making it ideal for communication devices.
  • Low Power Consumption: With its low power design, the device ensures minimal battery drain, which is crucial for portable electronics.
  • Digital Output Interface: The amplifier provides a digital output (PDM – Pulse Density Modulation), which simplifies the interface with digital signal processors and microcontrollers, reducing system complexity and EMI.
  • Automatic Gain Control: The built-in AGC (Automatic Gain Control) automatically adjusts the microphone gain to accommodate varying levels of input signals, ensuring consistent audio quality.

Applications

The LMV1099TL/NOPB is versatile and can be used in a variety of applications, including:

  • Smartphones
  • Tablets
  • Bluetooth headsets
  • Other portable audio devices

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage range that is compatible with most portable electronics.
  • Package: The LMV1099TL/NOPB comes in a compact package, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to function reliably over a wide range of temperatures, suitable for varying environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LMV1099TL/NOPB is manufactured with this in mind, ensuring that it meets the high standards expected from Texas Instruments products. It is designed to provide a long operational life and consistent performance, making it a trusted choice for manufacturers and designers.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3452 $76.6904
4+ $31.4628 $125.8512
5+ $30.4796 $152.3980
7+ $29.4964 $206.4748
9+ $28.5131 $256.6179
12+ $25.5635 $306.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess