EN
  • EN
  • DE

LMV112SD

Part No LMV112SD
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 40MHZ 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Buffer/Driver
Number of Circuits 2
Input Clock
Output Clock
Frequency - Max 40 MHz
Voltage - Supply 2.4V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LMV112
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 187073-LMV112SD
Ultra Librarian 3D Model Ultra Librarian LMV112SD CAD Model

Description

The is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments.

  • Supply Voltage: 1.8V to 5.5V
  • Quiescent Current: 210uA per amplifier at 5V
  • Slew Rate: 1V/us
  • Gain Bandwidth Product: 1MHz
  • Input Offset Voltage: 3mV max
  • Input Bias Current: 1pA
  • Output Swing: Rail-to-rail
  • Temperature Range: -40°C to 125°C
  • Package: 8-pin small outline

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0425 $51.0625
60+ $1.6759 $100.5540
93+ $1.6236 $150.9948
128+ $1.5712 $201.1136
165+ $1.5188 $250.6020
221+ $1.3617 $300.9357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 959 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess