EN
  • EN
  • DE

LMV221SD/NOPB

Part No LMV221SD/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 3.5GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -45dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 3.3 V
Operating Supply Current 10mA
Case / Package 6-WSON (2.5x2.2)
Win Source Part Number 127524-LMV221SD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV221SD/NOPB CAD Model

Description

The is a high-performance, low-power RF detector from Texas Instruments, ideal for RF/IF power detection, transmitter power control, and wireless communication devices.

  • Frequency Range: 50MHz to 3.5GHz
  • Accuracy: Within 1dB across the frequency range
  • Dynamic Range: -30dBm to 0dBm
  • Power Consumption: 3mW
  • Fast Response Time: Enables quick adaptation to signal power changes
  • Integrated Coupler: Integrated 10dB directional coupler, simplifying design and reducing system cost
  • Package: 6-pin WSON
  • Environmental Compliance: RoHS compliant, no purposely added lead

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0498 $50.4980
25+ $4.1434 $103.5850
38+ $4.0139 $152.5282
52+ $3.8844 $201.9888
67+ $3.7550 $251.5850
90+ $3.3665 $302.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess