EN
  • EN
  • DE

LMV226TLX

Part No LMV226TLX
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 4USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -15dBm to 15dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 4-DSBGA
Win Source Part Number 071627-LMV226TLX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV226TLX CAD Model

Description

The from Texas Instruments is a high-quality, high-performance power detector and controller. It operates in a frequency range of 50 MHz to 3.5 GHz, making it an ideal choice for wireless communication systems, cable television systems, and satellite communication systems. This device offers high accuracy and a dynamic range of 45 dB, providing precise power detection and control.

  • Frequency Range: 50 MHz to 3.5 GHz
  • Dynamic Range: 45 dB
  • Accuracy: Less than 1 dB error
  • Response Time: 500 ns
  • Power Consumption: Low, 2.7 to 5.5V supply voltage
  • Package: Small, 6-pin LLP

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1512 $51.8040
110+ $0.9446 $103.9060
165+ $0.9151 $150.9915
230+ $0.8856 $203.6880
295+ $0.8561 $252.5495
395+ $0.7675 $303.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 835 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess