EN
  • EN
  • DE

LMV227SD/NOPB

Part No LMV227SD/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 6-WSON (2.5x2.2)
Win Source Part Number 128041-LMV227SD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV227SD/NOPB CAD Model

Description

The from Texas Instruments is a high-performance operational amplifier suited for high-end audio systems, precision measurement devices, and power-sensitive gadgets. It operates from 2.7V to 5.5V and features a rail-to-rail output swing for enhanced accuracy and dynamic range. With a supply voltage range of 2.7 to 5.5V and a dynamic range of 45 dB, it ensures high accuracy and fast response time.

  • Dynamic Range: 45 dB
  • Accuracy: Less than 1 dB error
  • Response Time: 500 ns
  • Supply Voltage: 2.7 to 5.5V
  • Package: Compact 6-pin LLP
  • Power Consumption: Low

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess