EN
  • EN
  • DE

LMV358IDGKT

Part No LMV358IDGKT
Manufacturer Texas Instruments
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202115-LMV358IDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV358IDGKT CAD Model

Description

Product Overview: LMV358IDGKT

The LMV358IDGKT is a high-performance, low-power dual operational amplifier from Texas Instruments, designed to offer a perfect balance of features for a wide range of applications. It operates with a power supply range from 2.7V to 5.5V, making it ideal for battery-powered devices and single-supply operations.

Key Features

  • Low Supply Voltage: The device functions optimally within a supply voltage range of 2.7V to 5.5V, which is particularly beneficial for portable electronics where power efficiency is critical.
  • Rail-to-Rail Output: The LMV358IDGKT features rail-to-rail output swing, which ensures maximum dynamic range especially useful in low-voltage applications.
  • Low Input Offset Voltage: Precision is enhanced with a low input offset voltage, reducing error and improving overall system accuracy.
  • Low Quiescent Current: With its low quiescent current, the device conserves energy, making it suitable for power-sensitive applications.
  • High Gain Bandwidth Product: The amplifier provides a high gain bandwidth product of 1 MHz, which is beneficial for applications that require good frequency response.

Applications

The versatility of the LMV358IDGKT allows it to be used in a variety of applications, including:

  • Sensor amplifiers
  • Active filters
  • General-purpose low-voltage applications
  • Battery-powered devices
  • Portable and compact electronics

Package and Quality

The LMV358IDGKT comes in a VSSOP (MSOP) - 8 package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability, making this operational amplifier a go-to choice for both commercial and industrial markets.

Conclusion

Whether you're designing for consumer electronics, industrial instrumentation, or any other low-voltage application, the LMV358IDGKT from Texas Instruments provides the performance and efficiency needed for a successful design. Its low power consumption, rail-to-rail output, and high gain bandwidth make it a versatile and reliable choice for designers looking to optimize their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1656 $50.5080
645+ $0.1551 $100.0395
1,005+ $0.1499 $150.6495
1,435+ $0.1394 $200.0390
1,865+ $0.1342 $250.2830
2,330+ $0.1289 $300.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,450 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess