EN
  • EN
  • DE

LMV612MA

Part No LMV612MA
Manufacturer Texas Instruments
Description 1.4 MHz, Low Power General Purpose, 1.8V Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202172-LMV612MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV612MA CAD Model

Description

The LMV612MA is a high-performance, low-power operational amplifier designed and manufactured by Texas Instruments. This amplifier is part of a family of dual general-purpose op-amps that are specifically engineered to operate from a single supply voltage and offer rail-to-rail output swing. The LMV612MA is an ideal choice for battery-powered applications due to its low power consumption and wide operating voltage range.

Key Features

  • Low Voltage Operation: The LMV612MA is capable of operating at voltages as low as 2.7V, making it suitable for portable electronic devices that require extended battery life.
  • Rail-to-Rail Output: The device offers a rail-to-rail output which allows for a wider dynamic range in the output signal. This is particularly useful in single-supply applications where maximizing the signal amplitude is critical.
  • Low Power Consumption: With a quiescent current of just 250 µA per channel, the LMV612MA ensures minimal power drain on the system, thereby enhancing the overall efficiency of the application.
  • Wide Bandwidth: The op-amp provides a bandwidth of 1 MHz, which is sufficient for a variety of audio and signal processing applications.
  • Low Input Bias Current: The input bias current is as low as 1 pA, which reduces errors in applications with high source impedance.

Applications

The LMV612MA is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Portable and battery-powered devices
  • Audio amplifiers and preamplifiers
  • Active filters
  • Signal conditioning circuits
  • Analog to digital converters (ADC) drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMV612MA is no exception. The device is built with the industry's highest standards, ensuring that it performs consistently across various temperatures and conditions. Whether you're designing consumer electronics or industrial systems, the LMV612MA provides a reliable solution for your amplification needs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess