EN
  • EN
  • DE

AP4880M

Part No AP4880M
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 222288-AP4880M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4880M CAD Model

Description

Introducing the AP4880M Power Switch from Diodes Incorporated

The AP4880M is a cutting-edge power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced component is specifically crafted to meet the rigorous power management requirements of modern electronic devices. With its compact design and robust performance, the AP4880M is an ideal solution for a wide range of applications, including consumer electronics, computer peripherals, and industrial systems.

Key Features

  • High Efficiency: The AP4880M is designed for optimal power efficiency, which helps in reducing the energy consumption of the devices it powers, leading to longer battery life and lower operating costs.
  • Advanced Protection: This power switch comes with built-in over-current, over-temperature, and under-voltage lockout features, providing reliable protection for both the power switch itself and the connected load.
  • Compact Footprint: The small form factor of the AP4880M makes it an excellent choice for space-constrained applications, ensuring that it can fit into the tightest of PCB layouts without compromising performance.
  • Easy Integration: With its user-friendly interface, the AP4880M can be easily integrated into various circuit designs, simplifying the product development process.

Applications

The versatility of the AP4880M allows it to be used across a diverse range of products. It is particularly well-suited for:

  • Power distribution systems
  • Portable electronic devices
  • Networking equipment
  • Office automation machines
  • Industrial controls

Technical Specifications

The AP4880M boasts impressive technical specifications that ensure reliable performance:

  • Input Voltage Range: Suitable for various operating environments
  • Current Rating: Capable of handling significant current levels for its size
  • Thermal Shutdown: Protects the device from overheating
  • Package Type: Available in a convenient package that facilitates easy mounting and soldering

Diodes Incorporated's commitment to quality and performance is evident in the AP4880M power switch. This component is not just a testament to their expertise in semiconductor design but also to their understanding of the evolving needs of modern electronics. With the AP4880M, designers can trust that they are incorporating a reliable, high-performing power management solution into their products.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $4.2781
Coilcraft
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess