EN
  • EN
  • DE

SC1410CQS

Part No SC1410CQS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314641-SC1410CQS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC1410CQS CAD Model

Description

The SC1410CQS is a high-performance power management integrated circuit (PMIC) from Semtech Corporation. It's designed to provide efficient power conversion and management in a variety of applications. This PMIC integrates multiple functions, simplifying power supply design and reducing the overall component count in systems.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Solid-State Drives (SSDs): Power management for SSD controllers and memory.
  • Network Equipment: Powering various components in routers, switches, and other networking devices.
  • Industrial Automation: Power solutions for industrial control systems and sensors.
  • IoT Devices: Energy-efficient power management for connected devices.

Features:

  • High Efficiency: Optimized for efficient power conversion, minimizing energy loss and extending battery life.
  • Integrated Power Switches: Simplifies design and reduces external component count.
  • Over-Voltage Protection (OVP): Protects the system from damage due to voltage surges.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating, ensuring reliable operation.
  • Programmable Output Voltage: Allows for flexible voltage adjustment to meet specific system requirements.
  • Compact Package: Enables space-saving designs in portable and embedded applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, increasing battery runtime in portable devices.
  • Improved System Reliability: Integrated protection features safeguard against voltage and current surges, as well as overheating.
  • Simplified Design: Integrated power switches and other functions reduce the need for external components, simplifying the design process.
  • Reduced Component Count: Lower BOM (Bill of Materials) cost due to the high level of integration.
  • Smaller Footprint: Compact package allows for smaller and more portable designs.

Additional Details:

The SC1410CQS typically operates from a wide input voltage range, making it suitable for various power sources. The exact specifications, such as input voltage range, output current capability, and switching frequency, will be detailed in the Semtech datasheet for the SC1410CQS. Refer to the datasheet for detailed electrical characteristics, application circuit examples, and package dimensions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess