The Texas Instruments LMV651MG/X is a high-performance, precision operational amplifier that is designed to provide superior performance in a wide range of applications. This product is a part of Texas Instruments' extensive portfolio of high-quality, reliable, and efficient electronic components.
- Low Offset Voltage: 500 µV, suitable for applications requiring high precision.
- Gain Bandwidth: 3 MHz, enabling it to handle signals of varying frequencies effectively.
- Supply Voltage Range: 2.7V to 5.5V, making it compatible with a wide range of power sources and systems.
- Low Power Consumption: Quiescent current of just 1 mA, ideal for battery-powered applications and other applications where power conservation is a priority.
- High Slew Rate: 1.6V/µs, allowing it to respond to changes in input signals rapidly.
- Compact Package: 8-pin VSSOP, saving valuable board space and making it suitable for compact and portable devices.
- Wide Operating Temperature Range: -40°C to 125°C, ensuring consistent performance even under challenging environmental conditions.
In summary, the Texas Instruments LMV651MG/X is a high-performance, precision operational amplifier that delivers superior performance in a wide range of applications. Its key features, including low offset voltage, high gain bandwidth, low power consumption, high slew rate, compact packaging, and wide operating temperature range, make it a versatile and reliable choice for a variety of electronic systems and applications.