The is a high-performance, low-voltage operational amplifier from Texas Instruments. This product is designed to deliver low noise, high output drive capability, high unity gain, and low distortion in a wide range of applications, including mobile phones, laptops, and other portable electronics.
- Supply Voltage Range: 2.7V to 5.5V
- Low Input Bias Current: Ensures high accuracy and low power consumption
- High Slew Rate: Ensures fast signal response
- Wide Bandwidth: Can handle a broad range of frequencies
- Low Power Consumption: Operates with a single supply voltage
- Compact Size: 8-pin SC-70 package
- Wide Operating Temperature Range: Robust design for harsh environments
- RoHS Compliance: Adheres to environmental standards