EN
  • EN
  • DE

LMV721M5

Part No LMV721M5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier R-R O/P 5.5V 5-Pin SOT-23 T/R / 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 5.25V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 260nA
Voltage - Input Offset 80μV
Supply Current 1.03mA
Current - Output / Channel 52.6mA
Supply Voltage , Single/Dual (±) 2.2V ~ 5.5V, ±1.1V ~ 2.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMV721
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202213-LMV721M5
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMV721
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV721M5 CAD Model

Description

The LMV721M5 is a high-quality, low-noise operational amplifier (op-amp) produced by the renowned semiconductor manufacturer Texas Instruments. This particular model is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Noise: With a low voltage noise density of just 7.8 nV/√Hz at 1 kHz, the LMV721M5 ensures a clear signal in audio and instrumentation applications.
  • Low Distortion: The op-amp provides excellent signal fidelity with a Total Harmonic Distortion plus Noise (THD+N) of 0.01% at 1 kHz, which is crucial for high-quality audio systems.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavier loads without compromising performance.
  • Power Efficiency: Operating on a low supply current of 1.4 mA, the LMV721M5 is optimized for battery-powered devices and applications where power conservation is critical.
  • Wide Supply Range: The device functions within a wide supply voltage range of 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Stable with Capacitive Loads: The LMV721M5 is designed to be stable with capacitive loads up to 500 pF, which is beneficial for buffering analog-to-digital converters (ADCs) and other sensitive components.

Applications

The LMV721M5's exceptional performance characteristics make it suitable for a diverse array of applications, including:

  • Portable and battery-operated devices
  • Audio signal processing and preamplification
  • Sensor interfacing and data acquisition systems
  • Active filters and instrumentation

Package and Availability

The Texas Instruments LMV721M5 comes in a compact 5-pin SOT-23 package, which is conducive to space-constrained applications. Its small footprint and low profile allow it to be easily integrated into a variety of electronic devices.

For designers and engineers seeking an op-amp that delivers both high performance and power efficiency, the LMV721M5 from Texas Instruments is an excellent option that does not compromise on quality.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6406 $51.2480
195+ $0.5257 $102.5115
295+ $0.5092 $150.2140
410+ $0.4928 $202.0480
525+ $0.4764 $250.1100
705+ $0.4271 $301.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,544 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess