EN
  • EN
  • DE

LMV7271MFX

Part No LMV7271MFX
Manufacturer Texas Instruments
Description Single and Dual, 1.8-V Low Power Comparators With Rail-to-Rail Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202231-LMV7271MFX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV7271MFX CAD Model

Description

The LMV7271MFX from Texas Instruments is a cutting-edge, high-speed comparator designed for a wide range of applications that require fast response times and low power consumption. This comparator operates with a single supply voltage ranging from 2.7V to 5.5V, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Fast Propagation Delay: With a typical propagation delay of just 29 ns, the LMV7271MFX ensures rapid signal processing, which is crucial for high-speed applications.
  • Low Voltage Operation: The ability to function at low voltages down to 2.7V enables the LMV7271MFX to be used in systems with strict power supply constraints.
  • Open-Drain Output: The open-drain output configuration allows for flexible voltage level translation and the direct interfacing with digital logic levels.
  • Low Power Consumption: This comparator is optimized for low power consumption, drawing just 1 mA of supply current, which contributes to extended battery life in portable applications.
  • Input Offset Voltage: The LMV7271MFX boasts a low input offset voltage, which enhances the accuracy of the system.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The LMV7271MFX is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal processing
  • Level shifting applications
  • Automotive and industrial electronics

Package and Availability

The LMV7271MFX is offered in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. It is part of Texas Instruments' commitment to providing high-performance, space-saving solutions for modern electronics design. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1408 $51.3360
110+ $0.9361 $102.9710
170+ $0.9068 $154.1560
230+ $0.8776 $201.8480
295+ $0.8483 $250.2485
395+ $0.7606 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,531 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess