EN
  • EN
  • DE

LMV762MM

Part No LMV762MM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMV761/LMV762/LMV762Q Low Voltage, Precision Comparator with Push-Pull Output | IC COMP PREC W/P-POP LV 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Use For General
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 0.2mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-VSSOP
Family Part Number LMV762
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202243-LMV762MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV762MM CAD Model

Description

The LMV762MM from Texas Instruments is a high-precision, low-voltage comparator designed for a wide range of applications. This device is part of the LMV series and is known for its reliability and performance in systems where precision is key. The LMV762MM operates with a single or dual supply voltage, making it versatile for both battery-operated and conventional fixed-voltage applications.

Key Features

  • Supply Voltage: The LMV762MM can operate from a supply voltage range of 2.7V to 5.5V, accommodating various power requirements for different types of circuitry.
  • Low Input Offset Voltage: With an input offset voltage of typically 1 mV, this comparator ensures high accuracy in signal detection and comparison.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming as low as 65 µA of supply current.
  • Push-Pull Output: The push-pull output stage allows the LMV762MM to sink and source current, eliminating the need for an external pull-up resistor.
  • Open-Drain Output: An open-drain output version is also available, providing flexibility for wired-OR configurations and interfacing with other logic levels.
  • Fast Response Time: It boasts a propagation delay of typically 200 ns, making it suitable for high-speed systems.

Applications

The LMV762MM is ideal for a variety of applications, including:

  • Portable and battery-powered electronics
  • Threshold detectors and level shifting
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Switching power supplies

Package and Quality

Encased in an 8-pin VSSOP package, the LMV762MM offers a compact footprint for space-constrained designs. Texas Instruments ensures quality and reliability, and the LMV762MM is no exception, meeting the company's high standards for performance across a wide temperature range of -40°C to +125°C.

With its precision, low power, and versatile supply voltage range, the LMV762MM from Texas Instruments stands out as an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $12.4752
Micrel
Lowest to $0.2645
Renesas Electronics America
Lowest to $1.8203
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess