EN
  • EN
  • DE

LMV822DGKRG4

Part No LMV822DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 500μA
Channel Output Current 45mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 071653-LMV822DGKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV822DGKRG4 CAD Model

Description

The LMV822MX/NOPB from Texas Instruments is a high-performance, low-voltage operational amplifier (Op-Amp) produced by Texas Instruments, a leading global semiconductor company. This product is part of the LMV822 series and is known for its exceptional performance and advanced features. It is designed to offer a perfect blend of power efficiency and operational excellence, making it ideal for a wide range of applications.

  • Supply Voltage Range: It operates with a single supply voltage range of 2.7 to 5.5 V, making it suitable for battery-powered devices and portable electronics.
  • Wide Operating Temperature Range: It has a wide temperature range of -40 to 125 degrees Celsius, ensuring reliable performance under varying environmental conditions.
  • Compact Package: It is configured in an 8-pin SOIC package, which is compact and easy to integrate into various electronic systems.
  • Low Power Consumption: It consumes only 210 µA of supply current per channel, significantly extending the battery life of portable devices.
  • High Gain Bandwidth: It offers a high gain bandwidth of 5.5 MHz and a slew rate of 1.4 V/µs, providing fast and accurate signal amplification.
  • Low Input Offset Voltage: It has a low input offset voltage of 3 mV and a low input bias current of 1 pA, ensuring accurate and reliable signal processing.
  • Rail-to-Rail Output Swing: It features rail-to-rail output swing, which maximizes the dynamic range and improves the overall performance of the amplifier.
  • Robust Design: It is designed with Texas Instruments' advanced semiconductor technology, ensuring high reliability and long-term durability.
  • RoHS Compliance: It is RoHS compliant, demonstrating Texas Instruments' commitment to producing environmentally friendly products.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess