EN
  • EN
  • DE

LMV875MMX/NOPB

Part No LMV875MMX/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999401-LMV875MMX/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMV875MMX/NOPB CAD Model

Description

Product Overview: LMV875MMX/NOPB

The LMV875MMX/NOPB is a state-of-the-art operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of features suitable for a wide range of applications. This op-amp is a part of TI's LMV series, known for their low-voltage operation and miniaturized packaging, making them ideal for portable and space-constrained electronic devices.

Key Features

  • Low Voltage Operation: The LMV875MMX/NOPB can operate at a supply voltage range of 2.7V to 5.5V, making it versatile for both single and dual supply configurations. This feature ensures compatibility with a variety of low-power circuits and battery-operated devices.
  • High Output Drive: Despite its low power consumption, this op-amp is capable of delivering a high output current. This allows the device to drive heavier loads without compromising on performance.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage. This is particularly useful in analog-to-digital conversion applications where full scale utilization is crucial.
  • Low Distortion: It offers low distortion characteristics, making it an excellent choice for audio applications, sensor conditioning, and other signal processing tasks where maintaining signal fidelity is important.
  • Noise Performance: The LMV875MMX/NOPB has been optimized for low noise performance, ensuring clear and accurate signal amplification in sensitive applications.

Applications

  • Portable and Battery-Powered Devices
  • Audio Processing
  • Sensor Signal Conditioning
  • Active Filters
  • Analog-to-Digital Converters

Package and Reliability

The LMV875MMX/NOPB comes in a compact 8-pin VSSOP package, which is ideal for space-saving PCB designs. The device is also designated with the NOPB suffix (No Lead (Pb) Free), indicating that it is manufactured without the use of lead, complying with RoHS regulations for environmental safety. Additionally, Texas Instruments ensures that this op-amp meets high-reliability standards, making it a trusted component for both commercial and industrial applications.

For designers and engineers looking for a high-performance operational amplifier that combines low power consumption with high output drive and precision, the LMV875MMX/NOPB from Texas Instruments stands out as an exemplary choice.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess