EN
  • EN
  • DE
  • IT

LMV931Q1MGX/NOPB

Part No LMV931Q1MGX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV931-N/LMV931-N-Q1/LMV932-N/LMV932-N-Q1/LMV934-N/LMV934-N-Q1 Single/Dual/Quad 1.8V, RRIO Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.42V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Supply Current 116μA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LMV931
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 739356-LMV931Q1MGX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV931Q1MGX/NOPB CAD Model

Description

Product Overview: LMV931Q1MGX/NOPB

The LMV931Q1MGX/NOPB is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the stringent requirements of modern electronic applications. This op-amp is part of TI's LMV931 series, which is known for its exceptional accuracy and stability, making it ideal for a wide range of applications, including sensor interfaces, portable devices, and active filtering systems.

Key Features

  • Low Voltage Operation: The LMV931Q1MGX/NOPB is capable of operating at supply voltages as low as 2.7V, which is perfect for battery-powered and portable applications where power efficiency is critical.
  • High Output Drive: Despite its low power consumption, this op-amp can deliver a substantial output current, which is beneficial when driving heavy loads or when a strong signal is required.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, enabling the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the LMV931Q1MGX/NOPB is suitable for use in harsh environments and automotive applications that require reliable performance under extreme conditions.
  • Low Input Offset Voltage: The precision of this op-amp is highlighted by its low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended performance.

Applications

The LMV931Q1MGX/NOPB is versatile and can be used in various applications, including:

  • Portable and Battery-Powered Devices
  • Automotive Electronics
  • Sensor Interfaces
  • Active Filters
  • Medical Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV931Q1MGX/NOPB is no exception. It is designed to meet the rigorous standards of the automotive industry, as indicated by the "Q1" in its part number, signifying that it is qualified for automotive applications. Additionally, the "NOPB" suffix indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

With its combination of low power consumption, high precision, and robust performance, the LMV931Q1MGX/NOPB from Texas Instruments stands out as an excellent choice for designers seeking a reliable op-amp for their next project.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3090 $50.7980
53+ $1.8945 $100.4085
82+ $1.8353 $150.4946
113+ $1.7761 $200.6993
146+ $1.7169 $250.6674
195+ $1.5393 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,280 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess