EN
  • EN
  • DE
  • IT

LMV981TL

Part No LMV981TL
Manufacturer Texas Instruments
Description Single / LMV982 Dual 1.8V, RRIO Operational Amplifiers with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202370-LMV981TL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV981TL CAD Model

Description

The LMV981TL is a state-of-the-art, single-supply, low-voltage operational amplifier designed by Texas Instruments to meet the demands of precision and low-power applications. This device is a perfect solution for those looking to achieve high accuracy without compromising on power efficiency in their electronic designs.

Key Features

  • Low Voltage Operation: The LMV981TL operates at a supply voltage range of 1.8V to 5.5V, making it ideal for battery-powered and portable devices.
  • Ultra-Low Power Consumption: With a quiescent current of just 17 μA, it ensures minimal power draw, thereby extending battery life in portable applications.
  • High Precision: It boasts an input offset voltage of 0.25 mV and a temperature drift of 1 μV/°C, ensuring precise measurements and stable performance across varying temperatures.
  • Low Input Bias Current: The input bias current is as low as 20 pA, which is critical for high-impedance sensor applications and precision integrators.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum possible dynamic range at any supply voltage, which is particularly useful in low-voltage applications.
  • EMI Rejection Ratio: It features an EMI rejection ratio that helps in reducing the effects of radio frequency interference, thus improving performance in noisy environments.

Applications

The LMV981TL is versatile and can be used in a variety of applications, including:

  • Portable and battery-operated devices
  • Sensor interfaces
  • Medical instrumentation
  • Analog-to-digital converter (ADC) buffer
  • Active filtering
  • Signal conditioning

Reliability and Packaging

The LMV981TL is offered in a tiny 5-pin SC70 package, which is perfect for space-constrained applications. Texas Instruments ensures high reliability and performance of the LMV981TL, which is backed by their rigorous testing and quality control processes.

For engineers and designers seeking a reliable, precision amplifier that doesn't compromise on power efficiency, the LMV981TL from Texas Instruments is an excellent choice that delivers both performance and versatility.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess