EN
  • EN
  • DE

LMX1601TMAX

Part No LMX1601TMAX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 299891-LMX1601TMAX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX1601TMAX CAD Model

Description

The LMX1601TMAX from Texas Instruments is a high-performance, low-power phase-locked loop (PLL) frequency synthesizer. This advanced device is designed to generate local oscillator (LO) signals for up and down conversion in wireless communication devices. The LMX1601TMAX is a part of the LMX1601 series, which is known for its exceptional performance and quality.

  • Dual Modulus Prescaler: Can divide the frequency of the VCO output by either 32/33 or 64/65.
  • Features: Programmable reference divider, programmable A and B counters, and a programmable power down feature.
  • Supply Voltage: 2.7V to 5.5V.
  • Phase Noise Performance: -207 dBc/Hz at 1 MHz offset.
  • Package: Compact, surface-mount package measuring 4.40 mm x 5.00 mm.
  • Frequency Range: 10 MHz to 1.1 GHz.

In summary, the LMX1601TMAX is a versatile, high-performance PLL frequency synthesizer that offers a combination of low power consumption, superior phase noise performance, and ease of integration.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess