The LMX2353SLBB is a high-performance, low-power frequency synthesizer system from Texas Instruments, a renowned global semiconductor company. This product is a part of the company's broad portfolio of RF synthesizers, which are designed to provide advanced solutions for a wide range of applications.
The LMX2353SLBB is specifically designed to meet the stringent requirements of wireless communication systems. It incorporates a dual modulus prescaler that can divide the frequency of the voltage-controlled oscillator (VCO) by either 32 or 33. This feature allows the synthesizer to generate a wide range of output frequencies with excellent phase noise performance.
- Low Power Consumption: Requires a supply voltage of 2.7 to 5.5 volts, making it an ideal choice for battery-powered devices.
- Power-Down Feature: Reduces the current consumption to less than 10 µA, thereby extending the battery life of the device it is incorporated into.
- Programmable Charge Pump: Provides flexibility and allows for easy integration into various system designs.
- Lock Detect Indicator: Ensures reliable performance.
- Fast-Lock Mode: With timed charge pump current.
- Serial Interface: Compatible with SPI, allowing for simple and efficient communication with microcontrollers and processors.
- Package: Compact, surface-mount package.
- Operating Temperature Range: -40°C to +85°C.
In summary, the LMX2353SLBB from Texas Instruments is a versatile, high-performance frequency synthesizer that offers a combination of low power consumption, excellent phase noise performance, and a wide range of output frequencies. Its advanced features and compact size make it a suitable choice for various wireless communication applications, including but not limited to mobile phones, wireless LANs, and GPS systems.