EN
  • EN
  • DE

LMX2433TMX/NOPB

Part No LMX2433TMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER DL 3.6GHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 3.6GHz, 1.7GHz
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1055853-LMX2433TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2433TMX/NOPB CAD Model

Description

Product Overview: LMX2433TMX/NOPB

The LMX2433TMX/NOPB is a high-performance frequency synthesizer system designed by Texas Instruments, which incorporates dual-modulus prescalers, phase detectors, a precision charge pump, and a programmable reference divider. This device is tailored for applications requiring a stable and precise clock source, such as wireless communications, telecommunications, and complex digital systems.

Key Features

  • Dual-Modulus Prescaler: The integrated dual-modulus prescaler supports flexible division ratios, enabling the synthesizer to generate a wide range of frequencies with excellent phase noise performance.
  • Low Phase Noise: The LMX2433TMX/NOPB is engineered to achieve low phase noise characteristics, making it ideal for RF systems where signal integrity is paramount.
  • Programmable Outputs: It includes programmable charge pump currents and phase detector polarity, which provides designers with the flexibility to tailor the device for optimal performance in their specific application.
  • Power Supply: The device operates from a single 2.7V to 5.5V power supply, accommodating a range of power environments and simplifying power management in system design.
  • Fast Lock Time: The synthesizer features a fast lock time, ensuring quick frequency switching and reducing latency in systems that require dynamic frequency management.

Applications

The LMX2433TMX/NOPB is suitable for a variety of applications, including but not limited to:

  • Wireless LAN (WLAN)
  • Base stations for mobile communications
  • Portable radios
  • Test equipment
  • Satellite communication systems

Quality and Reliability

This product is offered in a small-outline, surface-mount package, designated as NOPB (lead-free), reflecting Texas Instruments' commitment to environmental sustainability. The LMX2433TMX/NOPB is designed to meet the rigorous standards of the electronics industry, ensuring high reliability and performance for critical applications.

For engineers and designers seeking a versatile and robust frequency synthesizer, the LMX2433TMX/NOPB from Texas Instruments presents a compelling solution, delivering precision, flexibility, and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess