EN
  • EN
  • DE

LMX2492QRTWRQ1

Part No LMX2492QRTWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LMX2492
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877760-LMX2492QRTWRQ1
Ultra Librarian 3D Model Ultra Librarian LMX2492QRTWRQ1 CAD Model

Description

The LMX2492QRTWRQ1 is a high-performance, low-noise wideband frequency synthesizer produced by Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This device integrates a delta-sigma fractional-N PLL (Phase-Locked Loop) along with advanced features that deliver superior performance in signal generation and modulation.

Key Features

  • Frequency Range: The LMX2492QRTWRQ1 operates over a wide frequency range, enabling versatile use in various systems.
  • Low Phase Noise: With its exceptional phase noise characteristics, this synthesizer ensures high signal integrity, which is critical for communication systems, radar, and other sensitive applications.
  • Integrated VCOs: The device includes integrated Voltage-Controlled Oscillators (VCOs), reducing the need for external components and simplifying the design process.
  • Programmable Divider: It features a programmable output divider, allowing for fine-tuning of the output frequency to meet specific application requirements.
  • FastLock and Cycle Slip Reduction: These technologies enable quick frequency changes and maintain lock stability, which is essential for applications that require agile frequency modulation.
  • Advanced Modulation Capabilities: The synthesizer supports both FSK (Frequency Shift Keying) and PSK (Phase Shift Keying), providing flexibility for various modulation schemes.

Applications

The LMX2492QRTWRQ1 is ideally suited for automotive applications such as vehicle radar systems, as well as a wide range of industrial applications that require precise and stable frequency generation. Its robust design and high reliability make it an excellent choice for harsh environments where consistent performance is a necessity.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LMX2492QRTWRQ1 is designed to meet or exceed the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it performs reliably in the demanding conditions encountered in automotive applications.

Package and Availability

The device is available in a compact QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. For information on pricing and availability, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4989 $50.9934
15+ $6.9734 $104.6010
23+ $6.7555 $155.3765
31+ $6.5376 $202.6656
40+ $6.3197 $252.7880
53+ $5.6659 $300.2927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,994 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess