EN
  • EN
  • DE

LMX2505LQ1321/NOPB

Part No LMX2505LQ1321/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH DUAL W/VCO 28WQFN / RF IC Dual VCO/PLL Synthesizer PDC 1.321GHz 28-WQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Dual VCO/PLL Synthesizer
Frequency 1.321GHz
RF Type PDC
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Base Product Number LMX2505
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 187623-LMX2505LQ1321/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2505LQ1321/NOPB CAD Model

Description

The LMX2505LQ1321/NOPB is a high-performance, integrated RF synthesizer system from Texas Instruments. Part of the company's extensive line of innovative products, this IC is designed for wireless communication applications such as cellular telephones, GPS devices, and other radio-based devices.

Main Features:

  • Low Phase Noise VCO: Essential for maintaining signal integrity.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Package: Compact 132-pin LQFP.
  • RoHS Compliant: Free from any intentionally added lead.
  • Programmable Counters: Offers flexibility in design.
  • Power Down Modes: Enhances system reliability and flexibility.
  • Serial Bus Interface: Easy integration into various system configurations.

In conclusion, the LMX2505LQ1321/NOPB from Texas Instruments is a highly versatile, high-performance RF synthesizer system suitable for a variety of wireless communication applications.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess