EN
  • EN
  • DE

LMX2531LQ1700E

Part No LMX2531LQ1700E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202446-LMX2531LQ1700E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1700E CAD Model

Description

The LMX2531LQ1700E is a high-performance, low-power frequency synthesizer system which includes a fully integrated delta-sigma PLL (Phase Locked Loop) and VCO (Voltage Controlled Oscillator), designed and manufactured by Texas Instruments. This device offers a versatile solution for a wide range of applications including telecommunications, wireless infrastructure, and test equipment.

Key Features

  • Frequency Range: The LMX2531LQ1700E operates over a broad frequency range, making it suitable for various RF (Radio Frequency) applications.
  • Low Phase Noise: The device is engineered to deliver exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated VCO: With an integrated VCO, the LMX2531LQ1700E simplifies design complexity and reduces the need for external components.
  • Programmable: The PLL's parameters are highly programmable, allowing for fine-tuning to meet specific system requirements.
  • Power Efficiency: Designed with power efficiency in mind, the LMX2531LQ1700E is ideal for battery-powered devices and applications where power consumption is a concern.
  • Small Package: The device comes in a compact QFN (Quad-Flat No-leads) package, which is beneficial for space-constrained applications.

Applications

The versatility of the LMX2531LQ1700E makes it suitable for a variety of applications, including but not limited to:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Telecommunications Equipment
  • RF Test and Measurement Devices
  • Satellite Communications

Conclusion

In conclusion, the LMX2531LQ1700E from Texas Instruments stands out as a robust and reliable frequency synthesizer that combines performance, flexibility, and efficiency. Its integrated features and programmability make it an excellent choice for engineers looking for a high-quality solution in RF and wireless applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess