The LMX2531LQ2080E is a high-performance frequency synthesizer system from Texas Instruments, designed for use in a wide range of applications, including wireless communication systems, test and measurement equipment, and other RF-related applications. This device integrates a high-performance delta-sigma fractional-N PLL (Phase-Locked Loop) and a high-quality VCO (Voltage-Controlled Oscillator), providing users with a versatile solution for generating precise frequencies with low phase noise and high stability.
Key Features:
- Frequency Range: The LMX2531LQ2080E offers an extensive frequency range, enabling the generation of RF signals for various applications.
- Low Phase Noise: The device is engineered to produce a low phase noise output, which is critical for maintaining signal integrity in communication systems.
- High Integration: With an integrated VCO and PLL, the LMX2531LQ2080E minimizes the need for external components, reducing the complexity of RF designs.
- Programmability: The synthesizer's parameters can be programmed through a serial interface, allowing for easy configuration and tuning to meet specific system requirements.
- Power Efficiency: Designed with power efficiency in mind, this device helps to reduce power consumption in portable and battery-powered systems.
Applications:
- Wireless communication infrastructure (e.g., base stations, repeaters)
- Wireless consumer products (e.g., wireless LAN, GPS receivers)
- Test and measurement equipment
- Other RF applications requiring a high-quality, stable frequency source
Product Specifications:
Parameter
Value
Package Type
LQFP (Low Profile Quad Flat Package)
Pin Count
208
Operating Temperature Range
-40°C to 85°C
Supply Voltage
2.85V to 3.15V
The LMX2531LQ2080E is a testament to Texas Instruments' commitment to providing innovative solutions for the RF market. Its combination of performance, integration, and programmability makes it an ideal choice for designers looking to create sophisticated RF systems with ease.