EN
  • EN
  • DE

LMX2572LPRHAR

Part No LMX2572LPRHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Frequency Synthesizer (RF) IC 2GHz 1 40-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name LMX2572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923535-LMX2572LPRHAR
Ultra Librarian 3D Model Ultra Librarian LMX2572LPRHAR CAD Model

Description

Introducing the LMX2572LPRHAR from Texas Instruments

The LMX2572LPRHAR is a highly versatile, wideband frequency synthesizer solution offered by Texas Instruments, designed to meet the rigorous demands of modern wireless infrastructure, test and measurement, and aerospace and defense applications. This advanced IC synthesizer enables the generation of frequencies with excellent performance, making it a crucial component in the design of communication systems.

At the heart of the LMX2572LPRHAR is a phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO), which provides a wide frequency range from 10 MHz to 1344 MHz in the fundamental output and up to 5400 MHz using frequency doublers. This extensive frequency coverage makes it suitable for a variety of radio frequency (RF) applications. The device also supports a low-noise PLLatinum™ architecture, ensuring low phase noise and spurs, which is essential for high-performance RF systems.

The LMX2572LPRHAR is equipped with a multitude of features that enhance its functionality and ease of use. It includes a multi-core VCO that enables fine-tuning of the frequency without the need for external components. Additionally, the device offers fast frequency hopping and fine step size, which are critical for frequency agile systems. It also supports both FSK and PSK modulation, providing flexibility for different modulation schemes.

Integration is a key advantage of the LMX2572LPRHAR, as it integrates a number of features that would otherwise require additional external components, saving space and reducing complexity. The synthesizer also includes programmable power levels, two differential outputs, and a serial peripheral interface (SPI) for easy control and programming.

For design engineers, the LMX2572LPRHAR simplifies the development process with its easy-to-use evaluation module and comprehensive design software, enabling quick customization and optimization for specific applications. The device is packaged in a compact 40-pin QFN package, which is ideal for space-constrained applications.

With its exceptional performance, wide frequency range, and integrated features, the LMX2572LPRHAR from Texas Instruments stands out as a top-tier solution for synthesizing high-frequency signals in advanced RF systems.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4184 $53.6736
10+ $11.0100 $110.1000
15+ $10.6659 $159.9885
20+ $10.3219 $206.4380
26+ $9.9778 $259.4228
34+ $8.9456 $304.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess