EN
  • EN
  • DE
  • IT

LMZ10504EXTTZE/NOPB

Part No LMZ10504EXTTZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 4A TO-PMOD-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage 1 0.8 to 5 V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C to 125°C
Efficiency 96%
Mounting SMD (SMT)
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 206475-LMZ10504EXTTZE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10504EXTTZE/NOPB CAD Model

Description

The from Texas Instruments is a high-performance, easy-to-use power module that combines a 5.5V, 4A step-down converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package.

  • Input Voltage Range: 2.95V to 5.5V
  • Continuous Output Current: 4A
  • Output Voltage Adjustability: Down to 0.8V
  • Power Efficiency: Up to 95%
  • Protection Features: Over-temperature, over-current
  • Package: 7mm x 9mm x 1.6mm QFN
  • Temperature Range: -40°C to +125°C
  • Compliance: RoHS

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2912 $80.5824
4+ $33.0595 $132.2380
6+ $32.0264 $192.1584
8+ $30.9933 $247.9464
10+ $29.9602 $299.6020
13+ $26.8608 $349.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess