EN
  • EN
  • DE

LMZ10505EXTTZ

Part No LMZ10505EXTTZ
Manufacturer Texas Instruments
Description 5A SIMPLE SWITCHER® Power Module with 5.5V Maximum Input Voltage for Military and Rugged Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202510-LMZ10505EXTTZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10505EXTTZ CAD Model

Description

The LMZ10505EXTTZ is a high-performance, easy-to-use power module from Texas Instruments. This innovative product is designed to meet the needs of a wide range of applications, offering both efficiency and reliability. With its advanced features, the LMZ10505EXTTZ is an excellent choice for designers looking to simplify their power supply design with a compact, integrated solution.

Key Features

  • Output Voltage Range: The LMZ10505EXTTZ provides a versatile output voltage range, making it suitable for various applications.
  • High Efficiency: This power module is designed for high efficiency, which ensures minimal heat generation and reduces the need for additional cooling solutions.
  • Integrated Inductor: With an integrated inductor, the LMZ10505EXTTZ simplifies the design process, as it minimizes the number of external components required.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency, providing flexibility to optimize performance for specific applications.
  • Thermal Performance: Excellent thermal performance is a hallmark of the LMZ10505EXTTZ, ensuring reliable operation even under challenging conditions.

Applications

The LMZ10505EXTTZ is ideally suited for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Portable and battery-powered devices
  • Consumer electronics

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 20V Output Current Up to 5A Operating Temperature Range -40°C to 125°C Package TO-PMOD-7

Conclusion

The LMZ10505EXTTZ from Texas Instruments stands out as a robust, efficient, and versatile power module that is designed to streamline power supply design across various industries. With its comprehensive feature set and reliable performance, this power module is an excellent choice for any application requiring a high-quality power solution.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8411 $73.6822
4+ $30.2286 $120.9144
6+ $29.2840 $175.7040
8+ $28.3394 $226.7152
10+ $27.3947 $273.9470
13+ $24.5608 $319.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess