EN
  • EN
  • DE

LMZ12001TZ-ADJ/NOPB

Part No LMZ12001TZ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1A SIMPLE SWITCHER Power Module | DC DC CONVERTER 0.8-6V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 20V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 92%
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Parts Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Control Features Enable, Active High
Family Part Number LMZ12001
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202517-LMZ12001TZ-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12001TZ-ADJ/NOPB CAD Model

Description

The LMZ12001TZ-ADJ/NOPB is a high-performance, easy-to-use power module from Texas Instruments. This adjustable output voltage power module is a part of the SIMPLE SWITCHER® series, designed to deliver up to 1A of output current with exceptional power conversion efficiency, thermal performance, and load regulation. Its compact, integrated design makes it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, allowing for versatile use in various circuit designs.
  • High Efficiency: With an operating efficiency of up to 95%, this power module reduces power loss and improves system performance.
  • Integrated Shielding: The inbuilt shielding minimizes radiated emissions and complies with the EN55022 Class B standard for electromagnetic interference (EMI).
  • Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 20V, suitable for a variety of power sources.
  • Thermal Performance: The power module comes in a thermally enhanced package, ensuring reliable operation over a wide temperature range.
  • Low Profile and Small Footprint: Its compact design enables easy integration into space-constrained applications without sacrificing performance.

Applications

The LMZ12001TZ-ADJ/NOPB is an excellent choice for a wide array of applications, including but not limited to:

  • Industrial and automotive systems
  • Telecommunications equipment
  • Enterprise and server systems
  • FPGA, DSP, and ASIC power supplies

Quality and Reliability

As with all Texas Instruments products, the LMZ12001TZ-ADJ/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. The device is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9611 $53.7666
12+ $8.3940 $100.7280
19+ $8.1104 $154.0976
27+ $7.5433 $203.6691
35+ $7.2597 $254.0895
44+ $6.9761 $306.9484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess