EN
  • EN
  • DE

TL1F2-WH1

Part No TL1F2-WH1
Manufacturer Toshiba Semiconductor and Storage
Catalog LED Lighting - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+
Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735249-TL1F2-WH1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1F2-WH1 CAD Model

Description

The TL1F2-WH1 is a white LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for general illumination and backlighting applications, offering high brightness and energy efficiency. Its compact package makes it suitable for space-constrained applications, while its long lifespan ensures reliable performance over time.

Applications:

  • Backlighting: Used in LCD backlights for mobile phones, tablets, and other displays.
  • General Illumination: Suitable for indicator lights, signage, and other illumination applications.
  • Automotive Lighting: Employed in automotive interior lighting and dashboard illumination.
  • Portable Devices: Utilized in flashlights, camera flashes, and other portable lighting solutions.
  • Consumer Electronics: Integrated into TVs, audio equipment, and other consumer devices.

Features:

  • White Light Emission: Provides a bright and uniform white light output.
  • Compact Package: Small footprint allows for integration into space-constrained applications.
  • High Brightness: Offers excellent brightness for various lighting needs.
  • Long Lifespan: Ensures reliable performance and extended operational life.
  • Low Power Consumption: Provides energy-efficient lighting.

Benefits:

  • Bright and Uniform Illumination: Provides high-quality light output for enhanced visibility.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Compact Design: Small size allows for easy integration into various applications.
  • Long-Term Reliability: Extended lifespan ensures stable and consistent performance.
  • Versatile Applications: Suitable for a wide range of lighting needs.

Additional Details:

The TL1F2-WH1 white LED from Toshiba provides a high-brightness, energy-efficient lighting solution suitable for a variety of applications. The compact package allows for integration into space-constrained designs, while the long lifespan ensures reliable performance. The LED is commonly used for backlighting LCD displays, indicator lights, signage, and other illumination applications. Its low power consumption makes it an ideal choice for portable devices and battery-powered systems.

The LED’s white light emission provides a clean and uniform output, enhancing visibility and overall performance. It is also RoHS compliant, adhering to environmental standards. The TL1F2-WH1 LED offers a combination of brightness, efficiency, and reliability, making it a versatile choice for modern lighting applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
Conexant Systems
Lowest to $6.8826

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess