EN
  • EN
  • DE

LMZ12003TZX-ADJ/NOPB

Part No LMZ12003TZX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 3A TO-PMOD-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features UVLO
Mounting Style SMD/SMT
Package TO-PMOD-7, Power Module
Size / Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Power (Watts) - Max 18W
Win Source Part Number 019691-LMZ12003TZX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12003TZX-ADJ/NOPB CAD Model

Description

LMZ12003TZX-ADJ/NOPB is a state-of-the-art power module from Texas Instruments, a global semiconductor design and manufacturing company. This product is a part of the SIMPLE SWITCHER® series and is designed to offer a high-quality, reliable, and efficient solution for power management and distribution.

The LMZ12003TZX-ADJ/NOPB is a step-down DC-DC power module that is adjustable and can deliver a maximum output of 3A from an input voltage range of 4.5V to 20V. This makes it highly versatile and suitable for a wide array of applications, including telecommunications, industrial equipment, and enterprise systems.

Key Features:

  • Integrated Shielded Inductor: Provides high power density and efficiency, reducing the amount of external components required.
  • Adjustable Output Voltage: Offers an output voltage range from 0.8V to 6V, catering to specific requirements.
  • Protection Mechanisms: Includes thermal and over-current protection to ensure the safety and longevity of the device.
  • Compact Package: Comes in a surface-mount package, making it easy to integrate into various system designs.
  • RoHS Compliant: Adheres to the highest environmental and manufacturing standards.

In conclusion, the LMZ12003TZX-ADJ/NOPB is a high-performance, adjustable power module that offers a range of features designed to deliver efficient and reliable power management.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.1880
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5809 $52.9045
12+ $8.6818 $104.1816
18+ $8.4105 $151.3890
25+ $8.1392 $203.4800
32+ $7.8679 $251.7728
43+ $7.0540 $303.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess