Product Overview: LMZ12010TZ - Texas Instruments
The LMZ12010TZ is a high-performance, easy-to-use power module from Texas Instruments designed for a wide range of applications. This compact, integrated power solution combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile, QFN package. With its robust design, the LMZ12010TZ is capable of delivering up to 10A of output current with exceptional power conversion efficiency, making it an ideal choice for space-constrained applications.
Key Features
- Output Current: Capable of delivering up to 10A of continuous current to meet the demands of high-power applications.
- Input Voltage Range: Wide input range from 4.5V to 20V, allowing for flexible usage in various system voltage requirements.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V to accommodate a variety of load requirements.
- High Efficiency: Integrated power MOSFETs and an optimized inductor design contribute to high power conversion efficiency.
- Compact QFN Package: Measuring just 10mm x 10mm x 4.3mm, the module's small footprint is suitable for space-limited applications.
- Thermal Performance: Enhanced thermal performance makes it suitable for high-temperature environments and reduces the need for additional heat sinking.
- Integrated Shielding: The module features integrated shielding that minimizes electromagnetic interference (EMI), ensuring compliance with EN55022 Class B emissions.
- Protection Features: Includes over-temperature and over-current protection to safeguard the module and the system under extreme conditions.
Applications
The LMZ12010TZ is versatile enough to be used in a wide array of applications, including telecommunications, networking equipment, industrial systems, and consumer electronics. Its high efficiency and reliability make it an excellent choice for powering FPGAs, DSPs, microprocessors, and other sensitive electronic loads.
Conclusion
With its combination of high power density, ease of use, and comprehensive feature set, the LMZ12010TZ from Texas Instruments is an outstanding power management solution for designers looking to streamline their power supply designs without compromising on performance or reliability.