EN
  • EN
  • DE

LMZ14202TZE-ADJ/NOPB

Part No LMZ14202TZE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description SIMPLE SWITCHER 6V to 42V, 2A Power Module in Leaded SMT-TO Package | DC DC CONVERTER 0.8-6V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tube
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Parts Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Control Features Enable, Active High
Family Part Number LMZ14202
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1202551-LMZ14202TZE-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ14202TZE-ADJ/NOPB CAD Model

Description

Product Overview: LMZ14202TZE-ADJ/NOPB

The LMZ14202TZE-ADJ/NOPB is a highly efficient, easy-to-use power module from Texas Instruments (TI), designed to meet the needs of a wide range of applications. This versatile module is capable of delivering up to 2A of output current with an adjustable output voltage range of 0.8V to 6V, making it suitable for powering various electronic devices and systems. Its input voltage range spans from 6V to 42V, which allows for flexibility in various power supply configurations.

Key Features

  • High Efficiency: The LMZ14202TZE-ADJ/NOPB boasts an excellent power conversion efficiency, which is crucial for minimizing heat generation and ensuring reliable operation over its full load range.
  • Adjustable Output: Users can set the output voltage to the desired level using external resistors, providing versatility for different design requirements.
  • Integrated Shielding: The power module comes with an integrated shield that reduces radiated emissions and complies with the EN55022 Class B standard for electromagnetic interference (EMI).
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a copper substrate that provides excellent heat spreading and dissipation.
  • Protection Features: The device includes over-temperature and over-current protection, ensuring the safety and longevity of both the power module and the system it powers.

Applications

The LMZ14202TZE-ADJ/NOPB is designed to be a versatile solution that can be used in a variety of applications. Its robustness and ease of use make it ideal for industrial applications, telecommunications, consumer electronics, and more. The module's compact size and high integration level also make it perfect for space-constrained applications where efficient power conversion is required.

Quality and Reliability

As with all Texas Instruments products, the LMZ14202TZE-ADJ/NOPB is manufactured to the highest quality standards. Its NOPB (No Lead (Pb)) designation indicates that it is designed for RoHS-compliant and environmentally friendly applications. Users can trust this power module to deliver consistent performance and reliability in their electronic systems.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3674 $61.1022
6+ $16.7117 $100.2702
10+ $16.1895 $161.8950
13+ $15.6673 $203.6749
17+ $15.1450 $257.4650
23+ $13.5783 $312.3009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess