EN
  • EN
  • DE
  • IT

LMZ23608

Part No LMZ23608
Manufacturer Texas Instruments
Description 8A SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage and Current Sharing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202582-LMZ23608
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMZ23608 CAD Model

Description

Texas Instruments LMZ23608 Power Module

The LMZ23608 from Texas Instruments is a high-performance, easy-to-use power module that integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power solution allows for quick and reliable power supply design, catering to a wide array of applications including telecommunications, networking equipment, industrial systems, and more.

Key Features:

  • Integrated Power Solution: The LMZ23608 simplifies the power design process by integrating the inductor and passives, reducing the design complexity and minimizing the footprint on the PCB.
  • Wide Input Voltage Range: This module supports an input voltage range of 6V to 36V, making it versatile for various applications and able to handle fluctuating input supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for flexibility across different design specifications and requirements.
  • High Efficiency: With an efficiency of up to 95%, the LMZ23608 ensures minimal power loss and heat generation, enhancing the reliability and lifespan of the overall system.
  • Output Current Capability: It can deliver up to 8A of output current, suitable for powering a wide range of components and systems.
  • Thermal Performance: The QFN package enhances thermal performance and allows for operation at full load over a wide temperature range without the need for airflow or additional heat sinking.
  • Protection Features: The module includes built-in over temperature, over current, and under voltage lockout protections, ensuring safe operation under abnormal conditions.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Test and Measurement
  • Automotive Infotainment and Telematics

The LMZ23608 power module is an exemplary solution for designers looking for a compact, efficient, and robust power supply. Its ease of use, combined with Texas Instruments' reputation for quality, makes it an excellent choice for a wide range of power applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.8670 $159.8670
2+ $154.5380 $309.0760
3+ $138.5514 $415.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess