EN
  • EN
  • DE

LMZ30604

Part No LMZ30604
Manufacturer Texas Instruments
Description 4A SIMPLE SWITCHER® Power Module with 2.95V-6V Input in QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202590-LMZ30604
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ30604 CAD Model

Description

Overview of Texas Instruments LMZ30604 Power Module

The LMZ30604 from Texas Instruments is a high-efficiency, easy-to-use power module that is designed to meet the demanding power needs of modern electronic devices. This integrated power solution combines a DC/DC converter, power inductor, and passives into a compact, low-profile package. The LMZ30604 is capable of delivering up to 4A of output current with exceptional power conversion efficiency, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The LMZ30604 features an advanced switching regulator that provides high efficiency across a wide load range, minimizing heat generation and improving system performance.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 3.6V, allowing for flexible use across various applications and compatibility with different voltage requirements.
  • Integrated Inductor: The inclusion of an integrated power inductor simplifies design and reduces external component count, saving board space and reducing bill of materials cost.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within regulation, which can be used for sequencing and monitoring purposes.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, featuring a low thermal impedance package and over-temperature protection.
  • Easy to Use: The LMZ30604 requires minimal external components, making it easy to design with and reducing time to market.

Applications

The LMZ30604 is suitable for a wide range of applications where efficient power conversion is required, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial Controls and Automation
  • FPGAs, DSPs, and Microprocessors
  • Space-Constrained Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ30604 is no exception. It is built to meet the stringent requirements of various industries, ensuring long-term performance and dependability.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the LMZ30604 power module.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess