EN
  • EN
  • DE

LMZ30604RKGT

Part No LMZ30604RKGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4A SIMPLE SWITCHER® Power Module with 2.95V-6V Input in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 39-BQFN Module
Size 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Manufacturer Package 39-B1QFN (11x9)
Manufacturer Homepage www.ti.com
Win Source Part Number 746818-LMZ30604RKGT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ30604
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LMZ30604RKGT CAD Model

Description

The LMZ30604RKGT is a high-performance, easy-to-use power solution from Texas Instruments, designed to meet the demanding needs of today's advanced digital electronics. This power module integrates a DC/DC converter with the inductor, simplifying the design process and reducing time to market for a wide range of applications.

Key Features

  • Integrated Power Solution: The LMZ30604RKGT combines a 4A step-down DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration reduces component count and simplifies the power supply design.
  • Wide Input Voltage Range: This module supports an input voltage range of 2.95V to 6V, making it versatile for various applications from industrial to telecommunications and networking.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 3.6V, which allows for a high degree of flexibility to power a variety of ICs and systems.
  • High Efficiency: The LMZ30604RKGT is optimized for high efficiency across a wide load range, which is critical for reducing heat and improving reliability in space-constrained applications.
  • Power Good Output: A power good output provides a signal indicating when the output is within its nominal voltage range, which is useful for sequencing and monitoring in complex systems.
  • Protection Features: The module includes built-in over-temperature, over-current, and under-voltage lockout protections to ensure safe operation under abnormal conditions.

Applications

The LMZ30604RKGT is suitable for a broad range of applications, including but not limited to:

  • FPGA, DSP, and ASIC power supplies
  • Networking and telecommunication infrastructure
  • Industrial and automotive electronics
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ30604RKGT is no exception. It is designed and tested to meet the highest standards, ensuring consistent performance across various conditions and applications.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8817 $55.1719
16+ $6.4671 $103.4736
24+ $6.2650 $150.3600
33+ $6.0629 $200.0757
43+ $5.8608 $252.0144
58+ $5.2545 $304.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess