EN
  • EN
  • DE

LMZ30606

Part No LMZ30606
Manufacturer Texas Instruments
Description 6A SIMPLE SWITCHER Power Module with 2.95V-6V Input in QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202592-LMZ30606
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ30606 CAD Model

Description

The LMZ30606 from Texas Instruments is a highly efficient, easy-to-use, and reliable power module designed for a wide range of applications. This power solution integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile, QFN package. This integration simplifies design, reduces external component count, and minimizes the solution footprint.

Key Features

  • Input Voltage Range: The LMZ30606 operates with an input voltage range of 2.95V to 6V, making it suitable for a variety of industrial and communication applications.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 3.6V, which can be set using external resistors. This flexibility allows designers to use the same module for different output voltage requirements.
  • High Output Current: The module can deliver up to 6A of output current, catering to applications with high power needs.
  • Efficiency: The LMZ30606 offers high efficiency, which not only reduces power loss but also minimizes the thermal footprint, enhancing system reliability.
  • Advanced Packaging: The innovative QFN package enhances thermal performance and allows for a compact design, perfect for space-constrained applications.
  • Protection Features: The module includes over-temperature and over-current protection, ensuring safe operation under abnormal conditions.
  • Power Good Output: A 'power good' output provides a signal indicating when the output is within its nominal voltage range, which is useful for sequencing and monitoring purposes.

Applications

The LMZ30606 is ideal for powering a wide range of ICs, including FPGAs, DSPs, microprocessors, and ASICs. It is well-suited for telecommunications, networking equipment, industrial, and test & measurement systems.

Design Support

Texas Instruments provides extensive design support for the LMZ30606, including technical documentation, reference designs, and simulation tools. This support accelerates the design process and helps engineers bring their products to market faster.

Conclusion

The LMZ30606 power module from Texas Instruments offers a blend of performance, simplicity, and reliability. Its integrated approach and comprehensive feature set make it an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0623 $64.0623
2+ $52.5640 $105.1280
3+ $50.9214 $152.7642
5+ $49.2787 $246.3935
6+ $47.6361 $285.8166
8+ $42.7082 $341.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess