EN
  • EN
  • DE

LMZ31503RUQR

Part No LMZ31503RUQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3A SIMPLE SWITCHER Power Module with 4.5V-14.5V Input in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14.5V
Voltage - Output 1 0.8 ~ 5.5 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 93.3%
Mounting SMD
Package 47-BQFN Exposed Pad
Size 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Win Source Part Number 1202593-LMZ31503RUQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ31503
Introduction Date July 18, 2013
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ31503RUQR CAD Model

Description

Overview of Texas Instruments LMZ31503RUQR

The Texas Instruments LMZ31503RUQR is a high-performance, easy-to-use power solution that integrates a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power module is designed to simplify the power supply design process for a wide range of applications, while ensuring robust performance and reliability.

Key Features

  • Integrated Power Solution: The LMZ31503RUQR combines a 3A DC-DC converter with power components in a compact package, reducing design complexity and footprint.
  • Efficiency: This module offers high efficiency across a wide load range, making it suitable for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 3.6V, allowing for a wide range of uses in different circuit designs.
  • Wide Input Voltage Range: It supports an input voltage range of 2.95V to 17V, accommodating various supply voltages.
  • Thermal Performance: Enhanced thermal performance is achieved through an exposed pad and excellent power dissipation, ensuring reliable operation under varying conditions.
  • Protection Features: The module includes over-temperature and over-current protection, enhancing system safety and longevity.

Applications

The LMZ31503RUQR is versatile and can be used in a multitude of applications, including:

  • Telecommunications Infrastructure
  • Industrial Automation
  • Networking Equipment
  • Point-of-Load Conversions
  • Computing and Storage

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LMZ31503RUQR is no exception. It is designed to meet the rigorous standards required for industrial and telecommunications applications. With its integrated approach, the module reduces potential points of failure and increases system reliability.

Conclusion

The LMZ31503RUQR from Texas Instruments represents a robust, efficient, and versatile power solution that streamlines the design process for engineers. Its integrated design, coupled with a wide input voltage range and adjustable output, makes it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess