The LP2951H/883, from Texas Instruments, is a versatile, low-dropout voltage regulator designed to meet the rigorous standards of military and aerospace applications. This device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme conditions.
Key Features
- Adjustable Output: The LP2951H/883 can be programmed from 1.23V to 29V with external resistors, providing design flexibility for a wide range of applications.
- Low Dropout Voltage: With a typical dropout voltage of only 380mV at 100mA load, it ensures efficient operation even in low input-to-output voltage scenarios.
- Low Quiescent Current: The quiescent current is low, making it suitable for battery-powered devices where power conservation is critical.
- Error Flag Warning: An error flag output warns of a low output voltage, beneficial for systems that require a stable and reliable power supply.
- Current and Thermal Limiting: Built-in current limiting and thermal shutdown features protect the device and the load from fault conditions.
- High Precision: The output voltage is precise, with a tight tolerance, ensuring a stable power supply for sensitive electronic components.
Applications
The LP2951H/883 is ideal for a variety of applications that require a high-reliability voltage regulator. It is particularly suited for:
- Military and Aerospace Electronics
- Portable and Battery-Powered Equipment
- Instrumentation and Test Equipment
- Automotive Electronics
- Telecommunications Infrastructure
Quality and Reliability
As a product designed for high-reliability sectors, the LP2951H/883 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements of its intended applications. With Texas Instruments' reputation for quality, you can depend on this voltage regulator to perform consistently over a wide range of conditions.