EN
  • EN
  • DE

LP2953AIM/NOPB

Part No LP2953AIM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1056119-LP2953AIM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2953AIM/NOPB CAD Model

Description

Product Overview: LP2953AIM/NOPB

The LP2953AIM/NOPB is a versatile, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This regulator is specifically engineered to maintain a stable output voltage despite variations in input voltage and load conditions, making it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Adjustable Output: The LP2953AIM/NOPB offers an adjustable output range from 1.24V to 29V, providing the flexibility needed to cater to various voltage requirements.
  • Low Dropout Voltage: This regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus reducing power loss and improving overall system efficiency.
  • High Accuracy: With a tight output voltage tolerance, the LP2953AIM/NOPB ensures high accuracy in delivering the required voltage to the load, which is crucial for sensitive electronic circuits.
  • Error Flag Warning: An in-built error flag warns of output voltage drop, providing an additional layer of protection for connected devices.
  • Power-Saving Shutdown Mode: The LP2953AIM/NOPB includes a shutdown mode feature that significantly reduces power consumption when the regulator is not in use.
  • Thermal Protection: It also incorporates thermal protection to safeguard the device against overheating, thereby enhancing its reliability and lifespan.
  • Current and Thermal Limiting: Built-in current and thermal limiting features prevent damage from over-current and excessive temperature conditions.

Applications

The versatility of the LP2953AIM/NOPB makes it suitable for a diverse array of applications, such as:

  • Power supplies for battery-operated devices
  • Automotive electronics
  • Industrial control systems
  • Portable consumer electronics
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the LP2953AIM/NOPB is designed to meet high standards of quality and reliability. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability. With its robust feature set and proven performance, the LP2953AIM/NOPB is an excellent choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5719 $51.4380
48+ $2.1102 $101.2896
74+ $2.0443 $151.2782
102+ $1.9784 $201.7968
131+ $1.9124 $250.5244
175+ $1.7146 $300.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess