EN
  • EN
  • DE

LP2953AIM

Part No LP2953AIM
Manufacturer Texas Instruments
Description Adjustable Micropower Low-Dropout Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202821-LP2953AIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2953AIM CAD Model

Description

The LP2953AIM, manufactured by Texas Instruments, is a versatile and reliable adjustable micropower low-dropout (LDO) voltage regulator. This component is designed to cater to a wide array of applications requiring a regulated power supply, with a particular focus on battery-powered devices, where power efficiency is of paramount importance.

Key Features

  • Adjustable Output: The LP2953AIM provides an adjustable output voltage range from 1.24V to 29V, allowing for flexibility in various applications where specific voltage levels are required.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP2953AIM ensures precise voltage regulation, which is crucial for sensitive electronic circuits.
  • Low Quiescent Current: It boasts a low quiescent current, which is particularly beneficial for battery-powered devices, as it helps minimize power consumption when the device is in standby mode.
  • Thermal Shutdown and Current Limit Protection: The built-in thermal shutdown and current limit protections safeguard the device and the application from potential damage due to excessive heat or overload conditions.
  • Stable with Low-ESR Capacitors: The regulator is stable with low-ESR output capacitors, making it compatible with a wide range of capacitive loads and ensuring stable operation across various conditions.

Applications

The LP2953AIM is ideal for a broad spectrum of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power supply for microcontrollers and analog circuits

In conclusion, the LP2953AIM from Texas Instruments is a high-performance, adjustable LDO voltage regulator that offers excellent features for a wide range of power management applications. Its high precision, low power consumption, and robust protection features make it an excellent choice for engineers and designers looking for a reliable power solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5688 $50.2568
27+ $3.7488 $101.2176
42+ $3.6317 $152.5314
57+ $3.5145 $200.3265
74+ $3.3974 $251.4076
99+ $3.0459 $301.5441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess