EN
  • EN
  • DE

LP2953AIMX

Part No LP2953AIMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2953
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 739374-LP2953AIMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2953AIMX CAD Model

Description

The LP2953AIMX, designed and manufactured by Texas Instruments, is a versatile and reliable linear voltage regulator. This component is an integral part of power management solutions, catering to a wide range of electronic applications. It is known for its high accuracy, low dropout voltage, and the ability to provide a stable output voltage over various operating conditions.

Key Features

  • Adjustable Output: The LP2953AIMX offers an adjustable output voltage range from 1.24V to 29V, which allows for flexibility in various design requirements.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Current Limiting and Thermal Shutdown: The device incorporates built-in current limiting and thermal shutdown features to protect the circuitry from damage due to excessive current and overheating.
  • Output Tolerance: The output voltage tolerance is tightly regulated, ensuring a stable supply with minimal deviation, which is critical for sensitive electronic components.
  • Power Supply Rejection Ratio (PSRR): The LP2953AIMX boasts an excellent PSRR, which minimizes the fluctuations in the output voltage caused by variations in the input voltage.

Applications

The LP2953AIMX is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Computer and Peripheral Devices
  • Power Supply Modules

Product Specifications

Parameter Value
Input Voltage (max) 30V
Output Voltage (adjustable) 1.24V to 29V
Output Current 250mA
Package Type SOP-16
Operating Temperature Range -40°C to +125°C

With its comprehensive features and robust design, the LP2953AIMX is a prime choice for designers looking for a high-performance voltage regulator that can ensure the reliability and longevity of their electronic products.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0465 $52.6045
31+ $3.3203 $102.9293
47+ $3.2165 $151.1755
65+ $3.1127 $202.3255
84+ $3.0090 $252.7560
112+ $2.6977 $302.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess