EN
  • EN
  • DE

CD74HC147MT

Part No CD74HC147MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10-4LN PRIORITY ENC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028346-CD74HC147MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC147MT CAD Model

Description

Overview of Texas Instruments CD74HC147MT

The Texas Instruments CD74HC147MT is a high-performance CMOS Logic 10-to-4 Line Priority Encoder, designed to offer efficient encoding of decimal to 4-bit binary data. This integrated circuit is part of the HC family, which is well-known for its high-speed operation and compatibility with most TTL circuits.

Key Features

  • Priority Encoding: The CD74HC147MT provides priority encoding of the inputs to ensure that only the highest-order data line is encoded. This feature is essential in applications where multiple inputs can be active and priority must be established.
  • High-Speed Operation: With its CMOS technology, it guarantees fast response times, making it suitable for high-speed applications that require quick data processing.
  • Low Power Consumption: The device has a typical low power dissipation, which is an advantage for power-sensitive designs.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing design flexibility to accommodate various system voltages.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility and ease of integration with other logic families.
  • Surface-Mount Package: The CD74HC147MT comes in a surface-mount package, making it ideal for compact and space-constrained applications.

Applications

The Texas Instruments CD74HC147MT is versatile and can be used in a wide range of applications. It is particularly useful in systems that require data routing and signal prioritization, such as:

  • Data processing systems
  • Computer peripherals
  • Control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC147MT is manufactured to stringent standards, ensuring that it meets the high expectations of industry professionals. Whether used in commercial, industrial, or military-grade applications, this priority encoder is built to perform consistently and reliably over time.

Conclusion

In summary, the Texas Instruments CD74HC147MT is an efficient and reliable solution for encoding decimal inputs into binary form. Its high-speed operation, low power consumption, and compatibility with various logic families make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess