EN
  • EN
  • DE

LP2957AISX

Part No LP2957AISX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 250MA DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name LP2957
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2957AISXDKR, LP2957AISXTR, LP2957AISXCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877875-LP2957AISX
Ultra Librarian 3D Model Ultra Librarian LP2957AISX CAD Model

Description

Introducing the LP2957AISX from Texas Instruments

The LP2957AISX is a state-of-the-art linear voltage regulator designed and manufactured by the renowned Texas Instruments. This high-performance component is engineered to deliver a stable and reliable power supply, making it an excellent choice for a wide array of applications where voltage precision is critical.

Key Features

  • Output Voltage: The LP2957AISX offers an impressive output voltage of 5V, which is ideal for powering a broad range of electronic circuits and devices.
  • Output Current: It can provide a steady output current of up to 250mA, ensuring sufficient power delivery for moderate loads.
  • Low Dropout Voltage: Designed with a low dropout voltage, this regulator maintains its performance even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thereby ensuring long-term reliability and safety.
  • Stable with Low-ESR Capacitors: The LP2957AISX is compatible with low-ESR capacitors, which minimizes output noise and enhances the stability of the voltage output.

Applications

The versatility of the LP2957AISX allows it to be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive applications
  • Telecommunications equipment
  • Embedded systems

Easy Integration

The compact surface-mount package of the LP2957AISX makes it easy to integrate into your design, saving space on your PCB and simplifying the assembly process. Its robust design ensures that it can withstand the rigors of daily operation in a wide range of environmental conditions.

Conclusion

With its combination of efficiency, reliability, and versatility, the LP2957AISX from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management solutions. Whether you're working on a new portable device or upgrading an existing system, the LP2957AISX is sure to meet your needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8394 $53.7516
32+ $3.1502 $100.8064
50+ $3.0518 $152.5900
68+ $2.9534 $200.8312
88+ $2.8549 $251.2312
118+ $2.5596 $302.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess