The 3B41 from Analog Devices Inc. is a precision, isolated, voltage input module that offers reliable and high-performance data acquisition capabilities. It is part of the 3B Series, which is renowned for its signal conditioning solutions that provide consistent and accurate measurement for a variety of data acquisition systems.
Key Features
- Isolation: The 3B41 offers a high level of galvanic isolation, which prevents ground loops and protects the data acquisition system from common-mode voltages, enhancing safety and signal integrity.
- Input Range: It accepts a wide range of input voltages, making it versatile for various industrial applications.
- Output: The module provides a proportional voltage output which can be easily integrated with standard analog-to-digital converters, PLCs, and data acquisition systems.
- Accuracy: With its precision components and design, the 3B41 ensures highly accurate and stable measurements, crucial for quality control and process monitoring.
- Calibration: Factory calibration means the module is ready for use right out of the box, reducing setup time and ensuring reliable performance.
Applications
The versatility of the 3B41 makes it suitable for a wide range of applications, including:
- Industrial process control
- Energy management systems
- Test and measurement equipment
- Scientific instrumentation
- Automated product testing systems
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
Customizable |
| Output Voltage |
0 to +10 V |
| Isolation Voltage |
1500 V rms |
| Accuracy |
±0.05% |
| Operating Temperature Range |
-25°C to +85°C |
For a detailed datasheet and further information, visit the Analog Devices Inc. website or contact their support team. The 3B41 is a testament to Analog Devices' commitment to providing high-quality, reliable components for the most demanding industrial applications.