EN
  • EN
  • DE

LP2960AIMX-3.3

Part No LP2960AIMX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | IC REG LINEAR 3.3V 500MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.8V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 600μA
Maximum Supply Current 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2960
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1202845-LP2960AIMX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2960AIMX-3.3 CAD Model

Description

The LP2960AIMX-3.3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 3.3V output voltage. This regulator is an ideal choice for a wide range of applications, including but not limited to consumer electronics, industrial equipment, and embedded systems that require a reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is common for powering digital circuits and microcontrollers.
  • High Accuracy: The LP2960AIMX-3.3 offers excellent voltage accuracy, ensuring that the connected components receive a consistent voltage level for optimal performance.
  • Low Dropout Voltage: With its low dropout characteristic, this LDO can maintain regulation with a minimal difference between the input and output voltage, making it efficient for systems with a tight power budget.
  • Current Capacity: The regulator can supply up to 500mA of output current, suitable for a variety of low-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the system from damage due to overheating.
  • Short-Circuit Protection: The LP2960AIMX-3.3 also features short-circuit protection to prevent damage in the event of a fault condition.

Applications

The versatility of the LP2960AIMX-3.3 allows it to be used in multiple applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Package and Availability

The LP2960AIMX-3.3 comes in a compact surface-mount package, which is suitable for space-constrained applications. It is widely available through Texas Instruments and authorized distributors, ensuring easy procurement for production and maintenance purposes.

With its robust feature set and reliable performance, the LP2960AIMX-3.3 from Texas Instruments stands out as a dependable choice for designers looking to enhance the stability and efficiency of their power supply solutions.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess