EN
  • EN
  • DE

LP2960IM-3.3

Part No LP2960IM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | IC REG LINEAR 3.3V 500MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.8V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 600μA
Maximum Supply Current 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2960
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1202847-LP2960IM-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2960IM-3.3 CAD Model

Description

Product Overview: Texas Instruments LP2960IM-3.3 LDO Regulator

The Texas Instruments LP2960IM-3.3 is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 3.3 volts with up to 500mA of load current. This regulator is ideal for a wide range of applications, from consumer electronics to industrial control systems, where a stable and reliable power supply is essential.

Key Features

  • Output Voltage: Provides a steady 3.3V output, which is a common voltage level for digital circuits and microcontrollers.
  • Output Current: Capable of delivering up to 500mA, making it suitable for powering a variety of low-power devices and peripherals.
  • Low Dropout Voltage: The LP2960IM-3.3 maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation with lower input voltages.
  • Thermal Protection: Incorporates an automatic thermal shutdown feature that protects the device from overheating and potential damage.
  • Current Limiting: Built-in current limiting prevents damage to the regulator during overcurrent conditions.
  • Stable with Low ESR Capacitors: Designed to be stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.

Applications

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources
  • Consumer electronics

The LP2960IM-3.3 is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and occupies minimal space on a circuit board. Its robust design ensures reliable operation even under challenging conditions, making it a versatile choice for designers seeking a high-quality power management solution.

With its combination of features, the Texas Instruments LP2960IM-3.3 LDO regulator is an excellent choice for applications requiring a stable and efficient low-voltage power supply.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2464 $56.0880
100+ $1.0227 $102.2700
155+ $0.9908 $153.5740
210+ $0.9588 $201.3480
270+ $0.9269 $250.2630
365+ $0.8310 $303.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess