The Texas Instruments LP2966IMM-3336/NOPB is a dual output low-dropout (LDO) linear regulator designed to deliver precision and high performance. This regulator is an ideal choice for applications requiring a low voltage source with a minimal drop between input and output. The LP2966IMM-3336/NOPB is part of the LP2966 series, renowned for their reliability and efficiency in power management solutions.
Key Features
- Output Voltage: The device provides two fixed output voltages of 3.3V and 3.6V, which are ideal for powering a wide range of digital and analog circuits.
- High Accuracy: The output voltage is precise, with a tolerance of ±1%, ensuring stable operation for sensitive electronic components.
- Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
- Current Capacity: Each output can deliver up to 150 mA of current, suitable for a variety of low-power applications.
- Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
- Noise Reduction: The LP2966IMM-3336/NOPB offers excellent noise performance, which is critical for RF and precision analog applications.
- Package: It comes in a small 8-pin MSOP (Mini Small Outline Package) that is surface-mountable, saving valuable board space.
Applications
The Texas Instruments LP2966IMM-3336/NOPB is versatile and can be used in a variety of applications, including but not limited to:
- Portable Devices
- Battery-Powered Equipment
- Wireless Communication Systems
- PDAs and Mobile Phones
- Personal Digital Assistants (PDAs)
- GPS Receivers
With its robust feature set and compact size, the LP2966IMM-3336/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution.