EN
  • EN
  • DE

LP2966IMMX-2518/NOPB

Part No LP2966IMMX-2518/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V 0.15A 8MSOP / LDO Regulator Pos 1.8V2.5V 0.15A/0.15A 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 7V
Output Voltage 2.5V, 1.8V
Voltage Dropout (Maximum) 0.27V @ 150mA
Output Current 150mA
Operating Supply Current 300μA ~ 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779687-LP2966IMMX-2518/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2966
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2966IMMX-2518/NOPB CAD Model

Description

Product Overview: LP2966IMMX-2518/NOPB

The LP2966IMMX-2518/NOPB from Texas Instruments is a high-performance, dual-output, low-dropout (LDO) linear regulator designed to deliver stable and reliable power supply for various electronic applications. This regulator is particularly suitable for portable devices due to its compact size and high efficiency.

Key Features

  • Dual Output Voltage: This device provides two regulated outputs, each capable of delivering up to 150 mA of current. The output voltages are fixed at 2.5V and 1.8V, making it ideal for powering both digital and analog circuits that require different voltage levels.
  • Low Dropout Voltage: The LP2966IMMX-2518/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial for battery-powered applications where maximizing the battery life is critical.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, providing stable voltage supply and enhancing the reliability of the entire system.
  • Low Noise: The device is designed to produce minimal output noise, which is crucial for sensitive RF and analog circuits that demand a clean power supply.
  • Power-Saving Mode: It includes a power-saving shutdown mode that significantly reduces the quiescent current, further extending battery life in portable applications.

Applications

The LP2966IMMX-2518/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and PDAs
  • Wireless communication devices
  • GPS receivers
  • Digital cameras and audio devices

Quality and Reliability

As a product of Texas Instruments, the LP2966IMMX-2518/NOPB is manufactured to high standards, ensuring both quality and reliability. It is available in a compact 8-pin MSOP (Micro Small Outline Package) that is RoHS compliant and lead-free, making it suitable for eco-friendly applications and meeting modern environmental standards.

In summary, the LP2966IMMX-2518/NOPB is an excellent choice for designers looking for a reliable, high-performance power management solution that combines efficiency, precision, and low power consumption in a compact package.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess