EN
  • EN
  • DE

LP5952TLX-1.5/NOPB

Part No LP5952TLX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.35A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.2V @ 350mA
Output Current 350mA
Operating Supply Current 28μA to 100μA
PSRR 80dB to 64dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056889-LP5952TLX-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5952TLX-1.5/NOPB CAD Model

Description

Product Overview: LP5952TLX-1.5/NOPB by Texas Instruments

The LP5952TLX-1.5/NOPB is a low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component offers a fixed output voltage of 1.5V, which is ideal for a wide range of applications, including portable electronics, wireless devices, and other power-sensitive systems.

Key Features

  • Stable Output: The LP5952TLX-1.5/NOPB provides a stable and accurate 1.5V output with a high precision over temperature and load variations, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, making it efficient for systems with tight power budgets.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in idle mode, thereby extending battery life in portable applications.
  • Thermal Protection: The built-in thermal protection safeguards the device against excessive temperature conditions, ensuring longevity and stable operation.
  • Small Form Factor: Housed in a compact package, the LP5952TLX-1.5/NOPB saves valuable board space and is suitable for space-constrained designs.
  • RoHS Compliant: The device is lead-free and RoHS compliant, meeting environmental standards and allowing for use in a wide range of markets.

Applications

The LP5952TLX-1.5/NOPB is versatile and can be used in various applications that require a regulated power supply. It is particularly useful in:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld medical equipment
  • Power management for microcontrollers and digital ICs
  • Consumer electronics such as cameras and audio devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5952TLX-1.5/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable operation even under challenging conditions. With the LP5952TLX-1.5/NOPB, designers can trust in a product that delivers both performance and durability.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5175 $51.7500
240+ $0.4246 $101.9040
365+ $0.4113 $150.1245
505+ $0.3981 $201.0405
650+ $0.3848 $250.1200
870+ $0.3450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess